Rotronic Audio Cable, Hdmi Plug, 7.5M, Black; Connector To Connector Roline 11.04.5805

Description
AUDIO CABLE, HDMI PLUG, 7.5M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI PLUG, 7.5M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi Plug, 7.5M, Black; Connector To Connector Roline - 43AC9866 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi Plug, 7.5M, Black; Connector To Connector Roline
43AC9866
Audio Cable, Hdmi Plug, 7.5M, Black; Connector To Connector Roline 43AC9866
AUDIO CABLE, HDMI PLUG, 7.5M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes

AUDIO CABLE, HDMI PLUG, 7.5M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9866
Product Name Audio Cable, Hdmi Plug, 7.5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details