Rotronic Cable, Hdmi Plug, 1M, Black; Connector To Connector Roline 11.04.5801

Description
CABLE, HDMI PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes
Description
CABLE, HDMI PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 1M, Black; Connector To Connector Roline - 32AC9250 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 1M, Black; Connector To Connector Roline
32AC9250
Cable, Hdmi Plug, 1M, Black; Connector To Connector Roline 32AC9250
CABLE, HDMI PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes

CABLE, HDMI PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC9250
Product Name Cable, Hdmi Plug, 1M, Black; Connector To Connector Roline
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 1765689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details