CABLE, DISPLAYPORT-HDMI A, PLUG, 4.5M; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83Y7033 |
| Product Name | Cable, Displayport-Hdmi A, Plug, 4.5M; Connector To Connector Roline |
| Product Type | DisplayPort |