Rotronic Cable, Displayport-Hdmi A, Plug, 1M, Blk; Connector To Connector Roline 11.04.5780

Description
CABLE, DISPLAYPORT-HDMI A, PLUG, 1M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT-HDMI A, PLUG, 1M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport-Hdmi A, Plug, 1M, Blk; Connector To Connector Roline - 83Y7030 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport-Hdmi A, Plug, 1M, Blk; Connector To Connector Roline
83Y7030
Cable, Displayport-Hdmi A, Plug, 1M, Blk; Connector To Connector Roline 83Y7030
CABLE, DISPLAYPORT-HDMI A, PLUG, 1M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes

CABLE, DISPLAYPORT-HDMI A, PLUG, 1M, BLK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:DisplayPort Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7030
Product Name Cable, Displayport-Hdmi A, Plug, 1M, Blk; Connector To Connector Roline
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 2592271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details