Rotronic Cable, Hdmi A Plug, 1M, 26Awg, Black; Connector To Connector Roline 11.04.5690

Description
CABLE, HDMI A PLUG, 1M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG, 1M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug, 1M, 26Awg, Black; Connector To Connector Roline - 83Y7027 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug, 1M, 26Awg, Black; Connector To Connector Roline
83Y7027
Cable, Hdmi A Plug, 1M, 26Awg, Black; Connector To Connector Roline 83Y7027
CABLE, HDMI A PLUG, 1M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes

CABLE, HDMI A PLUG, 1M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7027
Product Name Cable, Hdmi A Plug, 1M, 26Awg, Black; Connector To Connector Roline
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2668472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details