RS Components, Ltd. HDMI Cables 2668472

Description
5PK 3MTR HDMI M-F EXTENSION HS+E CABLE
Request a Quote
Description
5PK 3MTR HDMI M-F EXTENSION HS+E CABLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2668472 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2668472
HDMI Cables 2668472
5PK 3MTR HDMI M-F EXTENSION HS+E CABLE

5PK 3MTR HDMI M-F EXTENSION HS+E CABLE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2668472
Product Name HDMI Cables
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
Video Converters - 1778793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2034 ft (0.6200 dm)
View Details
HDMI Cables - 2566936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details