Rotronic Cable, Hdmi A Plug-Plug, 20M, Black; Connector To Connector Roline 11.04.5687

Description
CABLE, HDMI A PLUG-PLUG, 20M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 20M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 20M, Black; Connector To Connector Roline - 01AH0052 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 20M, Black; Connector To Connector Roline
01AH0052
Cable, Hdmi A Plug-Plug, 20M, Black; Connector To Connector Roline 01AH0052
CABLE, HDMI A PLUG-PLUG, 20M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 20M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0052
Product Name Cable, Hdmi A Plug-Plug, 20M, Black; Connector To Connector Roline
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2240984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details