Rotronic Cable, Hdmi A Plug-Plug, 7.5M, Black; Connector To Connector Roline 11.04.5684

Description
CABLE, HDMI A PLUG-PLUG, 7.5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 7.5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 7.5M, Black; Connector To Connector Roline - 01AH0049 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 7.5M, Black; Connector To Connector Roline
01AH0049
Cable, Hdmi A Plug-Plug, 7.5M, Black; Connector To Connector Roline 01AH0049
CABLE, HDMI A PLUG-PLUG, 7.5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 7.5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0049
Product Name Cable, Hdmi A Plug-Plug, 7.5M, Black; Connector To Connector Roline
Cable Length 24.61 ft (75 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
AV Adapters - 2206490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details