Rotronic Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline 11.04.5680

Description
CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline - 01AH0045 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline
01AH0045
Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline 01AH0045
CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0045
Product Name Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Video Converters - 2133181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 2.23 ft (6.8 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details