Rotronic Computer Cable, Hd Vga Dsub 15P Plug, 2M; Connector Type A Roline 11.04.5652

Description
COMPUTER CABLE, HD VGA DSUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, HD VGA DSUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Hd Vga Dsub 15P Plug, 2M; Connector Type A Roline - 71Y9689 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd Vga Dsub 15P Plug, 2M; Connector Type A Roline
71Y9689
Computer Cable, Hd Vga Dsub 15P Plug, 2M; Connector Type A Roline 71Y9689
COMPUTER CABLE, HD VGA DSUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; RoHS Compliant: Yes

COMPUTER CABLE, HD VGA DSUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9689
Product Name Computer Cable, Hd Vga Dsub 15P Plug, 2M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details