Rotronic Audio Cable, Dp Plug, 5M, Blk/gld; Connector To Connector Roline 11.04.5647

Description
AUDIO CABLE, DP PLUG, 5M, BLK/GLD; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DP PLUG, 5M, BLK/GLD; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dp Plug, 5M, Blk/gld; Connector To Connector Roline - 43AC9861 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dp Plug, 5M, Blk/gld; Connector To Connector Roline
43AC9861
Audio Cable, Dp Plug, 5M, Blk/gld; Connector To Connector Roline 43AC9861
AUDIO CABLE, DP PLUG, 5M, BLK/GLD; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

AUDIO CABLE, DP PLUG, 5M, BLK/GLD; Connector to Connector:DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9861
Product Name Audio Cable, Dp Plug, 5M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/207-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SP-292-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details