Rotronic Audio Cable, Hdmi Plug, 10M, Blk/gld; Connector To Connector Roline 11.04.5566

Description
AUDIO CABLE, HDMI PLUG, 10M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI PLUG, 10M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi Plug, 10M, Blk/gld; Connector To Connector Roline - 43AC9835 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi Plug, 10M, Blk/gld; Connector To Connector Roline
43AC9835
Audio Cable, Hdmi Plug, 10M, Blk/gld; Connector To Connector Roline 43AC9835
AUDIO CABLE, HDMI PLUG, 10M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, HDMI PLUG, 10M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9835
Product Name Audio Cable, Hdmi Plug, 10M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
System cable - 706-3037/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details