Rotronic Cable, Hdmi Plug-Hdmi Plug, Blk/gold, 5M; Connector To Connector Roline 11.04.5565

Description
CABLE, HDMI PLUG-HDMI PLUG, BLK/GOLD, 5M; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector TypeRoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG-HDMI PLUG, BLK/GOLD, 5M; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, Blk/gold, 5M; Connector To Connector Roline - 58AC5055 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, Blk/gold, 5M; Connector To Connector Roline
58AC5055
Cable, Hdmi Plug-Hdmi Plug, Blk/gold, 5M; Connector To Connector Roline 58AC5055
CABLE, HDMI PLUG-HDMI PLUG, BLK/GOLD, 5M; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector TypeRoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, BLK/GOLD, 5M; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5055
Product Name Cable, Hdmi Plug-Hdmi Plug, Blk/gold, 5M; Connector To Connector Roline
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details