AUDIO CABLE, HDMI-DVI/D PLUG, 5M, BLACK; Connector to Connector:HDMI Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC9828 |
| Product Name | Audio Cable, Hdmi-Dvi/d Plug, 5M, Black; Connector To Connector Roline |
| Application | Audio |