Rotronic Audio Cable, Dvi-D Plug, 3M, Black; Connector To Connector Roline 11.04.5535

Description
AUDIO CABLE, DVI-D PLUG, 3M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DVI-D PLUG, 3M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dvi-D Plug, 3M, Black; Connector To Connector Roline - 43AC9823 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dvi-D Plug, 3M, Black; Connector To Connector Roline
43AC9823
Audio Cable, Dvi-D Plug, 3M, Black; Connector To Connector Roline 43AC9823
AUDIO CABLE, DVI-D PLUG, 3M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

AUDIO CABLE, DVI-D PLUG, 3M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9823
Product Name Audio Cable, Dvi-D Plug, 3M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details