Rotronic Audio Cable, Dvi-D Plug, 2M, Black; Connector To Connector Roline 11.04.5525

Description
AUDIO CABLE, DVI-D PLUG, 2M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DVI-D PLUG, 2M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dvi-D Plug, 2M, Black; Connector To Connector Roline - 43AC9822 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dvi-D Plug, 2M, Black; Connector To Connector Roline
43AC9822
Audio Cable, Dvi-D Plug, 2M, Black; Connector To Connector Roline 43AC9822
AUDIO CABLE, DVI-D PLUG, 2M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

AUDIO CABLE, DVI-D PLUG, 2M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9822
Product Name Audio Cable, Dvi-D Plug, 2M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474653-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
Connecting cable - 706-100/625-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers
Stability Cables - SF-24292-MM72LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details