Rotronic Audio Cable, Dvi-D Plug, 1M, Black; Connector To Connector Roline 11.04.5521

Description
AUDIO CABLE, DVI-D PLUG, 1M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DVI-D PLUG, 1M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dvi-D Plug, 1M, Black; Connector To Connector Roline - 43AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dvi-D Plug, 1M, Black; Connector To Connector Roline
43AC9821
Audio Cable, Dvi-D Plug, 1M, Black; Connector To Connector Roline 43AC9821
AUDIO CABLE, DVI-D PLUG, 1M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

AUDIO CABLE, DVI-D PLUG, 1M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9821
Product Name Audio Cable, Dvi-D Plug, 1M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details