Rotronic Monitor Cable, Dvi-D Plug, 2M, Blk/gold; Connector Type A Roline 11.04.5512

Description
MONITOR CABLE, DVI-D PLUG, 2M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, DVI-D PLUG, 2M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Dvi-D Plug, 2M, Blk/gold; Connector Type A Roline - 43AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Dvi-D Plug, 2M, Blk/gold; Connector Type A Roline
43AC9817
Monitor Cable, Dvi-D Plug, 2M, Blk/gold; Connector Type A Roline 43AC9817
MONITOR CABLE, DVI-D PLUG, 2M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes

MONITOR CABLE, DVI-D PLUG, 2M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9817
Product Name Monitor Cable, Dvi-D Plug, 2M, Blk/gold; Connector Type A Roline
Product Type DVI Cable; Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers