Rotronic Monitor Cable, Dvi-D Plug, 1M, Blk/gold; Connector Type A Roline 11.04.5511

Description
MONITOR CABLE, DVI-D PLUG, 1M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, DVI-D PLUG, 1M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Dvi-D Plug, 1M, Blk/gold; Connector Type A Roline - 43AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Dvi-D Plug, 1M, Blk/gold; Connector Type A Roline
43AC9816
Monitor Cable, Dvi-D Plug, 1M, Blk/gold; Connector Type A Roline 43AC9816
MONITOR CABLE, DVI-D PLUG, 1M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes

MONITOR CABLE, DVI-D PLUG, 1M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9816
Product Name Monitor Cable, Dvi-D Plug, 1M, Blk/gold; Connector Type A Roline
Product Type DVI Cable; Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details