Rotronic Audio Cable, Hdmi A Plug, 15M, Blk/yel; Connector To Connector Roline 11.04.5508

Description
AUDIO CABLE, HDMI A PLUG, 15M, BLK/YEL; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black, Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Description
AUDIO CABLE, HDMI A PLUG, 15M, BLK/YEL; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black, Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Roline HDMI High Speed Cable features a length of 15 meters (49.2 feet) and is designed with HDMI A plugs on both ends, facilitating a direct connection between devices. The cable is constructed with a black and yellow jacket, providing a distinctive appearance. It is compliant with RoHS regulations, ensuring it meets environmental safety standards. This cable supports high-speed data transfer and includes Ethernet capabilities, making it suitable for applications requiring high bandwidth.

Datasheet Summary
Powered by GS/AI

The Roline HDMI High Speed Cable features a length of 15 meters (49.2 feet) and is designed with HDMI A plugs on both ends, facilitating a direct connection between devices. The cable is constructed with a black and yellow jacket, providing a distinctive appearance. It is compliant with RoHS regulations, ensuring it meets environmental safety standards. This cable supports high-speed data transfer and includes Ethernet capabilities, making it suitable for applications requiring high bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 15M, Blk/yel; Connector To Connector Roline - 43AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 15M, Blk/yel; Connector To Connector Roline
43AC9814
Audio Cable, Hdmi A Plug, 15M, Blk/yel; Connector To Connector Roline 43AC9814
AUDIO CABLE, HDMI A PLUG, 15M, BLK/YEL; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black, Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 15M, BLK/YEL; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black, Yellow; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9814
Product Name Audio Cable, Hdmi A Plug, 15M, Blk/yel; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
HDMI Cables - 1863030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Mini hdmi
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details