Rotronic Cable, Hdmi A Plug-Plug, Blk/gold, 1.5M; Connector To Connector Roline 11.04.5500

Description
CABLE, HDMI A PLUG-PLUG, BLK/GOLD, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, BLK/GOLD, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, Blk/gold, 1.5M; Connector To Connector Roline - 58AC5049 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, Blk/gold, 1.5M; Connector To Connector Roline
58AC5049
Cable, Hdmi A Plug-Plug, Blk/gold, 1.5M; Connector To Connector Roline 58AC5049
CABLE, HDMI A PLUG-PLUG, BLK/GOLD, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, BLK/GOLD, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5049
Product Name Cable, Hdmi A Plug-Plug, Blk/gold, 1.5M; Connector To Connector Roline
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6333A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 2317919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details