Rotronic Usb Cable, 3.0 A Rcpt-C Plug, 150Mm; Connector To Connector Roline 11.02.9031

Description
USB CABLE, 3.0 A RCPT-C PLUG, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A RCPT-C PLUG, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A Rcpt-C Plug, 150Mm; Connector To Connector Roline - 58AC5043 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Rcpt-C Plug, 150Mm; Connector To Connector Roline
58AC5043
Usb Cable, 3.0 A Rcpt-C Plug, 150Mm; Connector To Connector Roline 58AC5043
USB CABLE, 3.0 A RCPT-C PLUG, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.0 A RCPT-C PLUG, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5043
Product Name Usb Cable, 3.0 A Rcpt-C Plug, 150Mm; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details