Rotronic Usb Cable, 3.1, C Plug-A Rcpt, 150Mm; Connector To Connector Roline 11.02.9030

Description
USB CABLE, 3.1, C PLUG-A RCPT, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1, C PLUG-A RCPT, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1, C Plug-A Rcpt, 150Mm; Connector To Connector Roline - 01AH0035 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1, C Plug-A Rcpt, 150Mm; Connector To Connector Roline
01AH0035
Usb Cable, 3.1, C Plug-A Rcpt, 150Mm; Connector To Connector Roline 01AH0035
USB CABLE, 3.1, C PLUG-A RCPT, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.1, C PLUG-A RCPT, 150MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0035
Product Name Usb Cable, 3.1, C Plug-A Rcpt, 150Mm; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details