Rotronic Usb Cable, 3.1 Type C-Micro B Plug, 0.5M; Connector To Connector Roline 11.02.9005

Description
USB CABLE, 3.1 TYPE C-MICRO B PLUG, 0.5M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C-MICRO B PLUG, 0.5M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C-Micro B Plug, 0.5M; Connector To Connector Roline - 84Y6744 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Micro B Plug, 0.5M; Connector To Connector Roline
84Y6744
Usb Cable, 3.1 Type C-Micro B Plug, 0.5M; Connector To Connector Roline 84Y6744
USB CABLE, 3.1 TYPE C-MICRO B PLUG, 0.5M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-MICRO B PLUG, 0.5M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84Y6744
Product Name Usb Cable, 3.1 Type C-Micro B Plug, 0.5M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 1863178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details