Rotronic Cable Assembly, Usb3.0, Type A-A, 3M; Connector To Connector Roline 11.02.8971

Description
CABLE ASSEMBLY, USB3.0, TYPE A-A, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
CABLE ASSEMBLY, USB3.0, TYPE A-A, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb3.0, Type A-A, 3M; Connector To Connector Roline - 76R0565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb3.0, Type A-A, 3M; Connector To Connector Roline
76R0565
Cable Assembly, Usb3.0, Type A-A, 3M; Connector To Connector Roline 76R0565
CABLE ASSEMBLY, USB3.0, TYPE A-A, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE ASSEMBLY, USB3.0, TYPE A-A, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76R0565
Product Name Cable Assembly, Usb3.0, Type A-A, 3M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBM-L5G6-E-10-N-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Connection diagram L5
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details