Rotronic Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 11.02.8948

Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline - 84X0266 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
84X0266
Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline 84X0266
COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 1.8M, BLACK; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0266
Product Name Computer Cable, Usb2.0, 1.8M, Black; Connector To Connector Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/410-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers