Rotronic Usb Cable, 3.0 A-B Plug, 3M, Blk; Connector To Connector Roline 11.02.8903

Description
USB CABLE, 3.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
USB CABLE, 3.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Roline USB 3.0 Cable, Type A-B, measures 3 meters in length and features a black jacket. It is designed for high-speed data transfer and is compliant with USB 3.0 standards. The cable includes gold-plated pins for improved conductivity and durability. Electrical testing confirms a maximum contact resistance of 5 ohms and an insulation resistance of at least 5 megohms. The cable's construction includes a combination of aluminum foil and PVC for effective shielding and protection. This product is suitable for connecting devices that require a Type A to Type B USB connection.

Datasheet Summary
Powered by GS/AI

The Roline USB 3.0 Cable, Type A-B, measures 3 meters in length and features a black jacket. It is designed for high-speed data transfer and is compliant with USB 3.0 standards. The cable includes gold-plated pins for improved conductivity and durability. Electrical testing confirms a maximum contact resistance of 5 ohms and an insulation resistance of at least 5 megohms. The cable's construction includes a combination of aluminum foil and PVC for effective shielding and protection. This product is suitable for connecting devices that require a Type A to Type B USB connection.

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A-B Plug, 3M, Blk; Connector To Connector Roline - 43AC9795 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-B Plug, 3M, Blk; Connector To Connector Roline
43AC9795
Usb Cable, 3.0 A-B Plug, 3M, Blk; Connector To Connector Roline 43AC9795
USB CABLE, 3.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes

USB CABLE, 3.0 A-B PLUG, 3M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9795
Product Name Usb Cable, 3.0 A-B Plug, 3M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/105-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers