Rotronic Usb Cable, 3.0 A-Micro B Plug, 2M, Blk; Connector To Connector Roline 11.02.8875

Description
USB CABLE, 3.0 A-MICRO B PLUG, 2M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A-MICRO B PLUG, 2M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A-Micro B Plug, 2M, Blk; Connector To Connector Roline - 43AC9790 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-Micro B Plug, 2M, Blk; Connector To Connector Roline
43AC9790
Usb Cable, 3.0 A-Micro B Plug, 2M, Blk; Connector To Connector Roline 43AC9790
USB CABLE, 3.0 A-MICRO B PLUG, 2M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.0 A-MICRO B PLUG, 2M, BLK; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9790
Product Name Usb Cable, 3.0 A-Micro B Plug, 2M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details