Rotronic Cable Assembly, Usb3.0, Type A-B, 3M; Connector To Connector Roline 11.02.8871

Description
CABLE ASSEMBLY, USB3.0, TYPE A-B, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
CABLE ASSEMBLY, USB3.0, TYPE A-B, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb3.0, Type A-B, 3M; Connector To Connector Roline - 76R0563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb3.0, Type A-B, 3M; Connector To Connector Roline
76R0563
Cable Assembly, Usb3.0, Type A-B, 3M; Connector To Connector Roline 76R0563
CABLE ASSEMBLY, USB3.0, TYPE A-B, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE ASSEMBLY, USB3.0, TYPE A-B, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76R0563
Product Name Cable Assembly, Usb3.0, Type A-B, 3M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details