Rotronic Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline 11.02.8869

Description
USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline - 43AC9789 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline
43AC9789
Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline 43AC9789
USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.0 A-B PLUG, 0.8M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9789
Product Name Usb Cable, 3.0 A-B Plug, 0.8M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details