TE Connectivity USB Cable Assemblies 2083112-2

Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote
Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Cable Assembly, 1M, with part number 59T9530, features a USB Type A plug on both ends and is compliant with USB 2.0 standards. It offers a cable length of 1 meter (approximately 3.3 feet) and is designed for reliable performance in industrial applications. The assembly includes a latching mechanism that provides a retention force of 40 N, reducing the likelihood of accidental disconnections. The operating temperature range is from -55 °C to +85 °C, and it has an IP 20 protection level. The materials used include high-temperature thermoplastic for the housing and gold-plated brass for the contacts, ensuring durability and performance. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The USB Cable Assembly, 1M, with part number 59T9530, features a USB Type A plug on both ends and is compliant with USB 2.0 standards. It offers a cable length of 1 meter (approximately 3.3 feet) and is designed for reliable performance in industrial applications. The assembly includes a latching mechanism that provides a retention force of 40 N, reducing the likelihood of accidental disconnections. The operating temperature range is from -55 °C to +85 °C, and it has an IP 20 protection level. The materials used include high-temperature thermoplastic for the housing and gold-plated brass for the contacts, ensuring durability and performance. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2083112-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2083112-2
USB Cable Assemblies 2083112-2
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type A Plug Cable Assembly Type : USB Type A to USB Type A

Body Features


  • Cable Color : Black
  • Equalized : Yes

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28 - 24

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type A Plug
  • Cable Assembly Type : USB Type A to USB Type A
Buy Now Datasheet
USB Cables - 2083112-2-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
2083112-2-ND
USB Cables 2083112-2-ND
USB 2.0 Cable A Male to A Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to A Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 2083112-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2083112-2
Cable Assemblies 2083112-2
CABLE ASSY IND. USB-IND. USB TYPE A

CABLE ASSY IND. USB-IND. USB TYPE A

Buy Now
Usb Cable Assembly,1M; Connector A Te Connectivity - 59T9530 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly,1M; Connector A Te Connectivity
59T9530
Usb Cable Assembly,1M; Connector A Te Connectivity 59T9530
USB CABLE ASSEMBLY,1M; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE ASSEMBLY,1M; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - 2083112-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
2083112-2
Cable Assemblies - USB Cables 2083112-2
CBL USB2.0 A PLUG TO A PLG 3.28'

CBL USB2.0 A PLUG TO A PLG 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2083112-2 2083112-2-ND 2083112-2 59T9530 2083112-2
Product Name USB Cable Assemblies USB Cables Cable Assemblies Usb Cable Assembly,1M; Connector A Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug Serial; USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers