Rotronic Usb Cable, 2.0 A-B Plug, 4.5M, Blk; Connector To Connector Roline 11.02.8845

Description
USB CABLE, 2.0 A-B PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
USB CABLE, 2.0 A-B PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Roline USB 2.0 Cable features a Type A to Type B connector configuration, suitable for connecting various devices such as printers and external hard drives. With a length of 4.5 meters (14.8 feet), this cable provides ample reach for setups requiring distance between devices. The cable adheres to the USB 2.0 standard, ensuring compatibility with a wide range of USB devices. It is also RoHS compliant, indicating that it meets environmental safety standards. The jacket color is black, which may be preferable for certain aesthetic or organizational needs.

Datasheet Summary
Powered by GS/AI

The Roline USB 2.0 Cable features a Type A to Type B connector configuration, suitable for connecting various devices such as printers and external hard drives. With a length of 4.5 meters (14.8 feet), this cable provides ample reach for setups requiring distance between devices. The cable adheres to the USB 2.0 standard, ensuring compatibility with a wide range of USB devices. It is also RoHS compliant, indicating that it meets environmental safety standards. The jacket color is black, which may be preferable for certain aesthetic or organizational needs.

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-B Plug, 4.5M, Blk; Connector To Connector Roline - 43AC9788 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-B Plug, 4.5M, Blk; Connector To Connector Roline
43AC9788
Usb Cable, 2.0 A-B Plug, 4.5M, Blk; Connector To Connector Roline 43AC9788
USB CABLE, 2.0 A-B PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 2.0 A-B PLUG, 4.5M, BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9788
Product Name Usb Cable, 2.0 A-B Plug, 4.5M, Blk; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details