Rotronic Usb Cable, 2.0 Type C-Micro B Plug, 3M; Connector To Connector Roline 11.02.8791

Description
USB CABLE, 2.0 TYPE C-MICRO B PLUG, 3M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes
Description
USB CABLE, 2.0 TYPE C-MICRO B PLUG, 3M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type C-Micro B Plug, 3M; Connector To Connector Roline - 58AC5039 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type C-Micro B Plug, 3M; Connector To Connector Roline
58AC5039
Usb Cable, 2.0 Type C-Micro B Plug, 3M; Connector To Connector Roline 58AC5039
USB CABLE, 2.0 TYPE C-MICRO B PLUG, 3M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes

USB CABLE, 2.0 TYPE C-MICRO B PLUG, 3M; Connector to Connector:Reversible Micro Type B Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black, Gold; Electronic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category USB Cables
Product Number 58AC5039
Product Name Usb Cable, 2.0 Type C-Micro B Plug, 3M; Connector To Connector Roline
Connector Type Reversible Micro Type B Plug to Type C Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Connector Type USB-A to USB-C
Cable Length 6 ft (18.29 dm)
View Details
Between Series Adapter Cables - 2330-E30136-ND - DigiKey
Specs
Connector Type USBA
Cable Length 16.4 ft (49.99 dm)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, Black color, 29/32/34AWG, 1M Length - 3023048-01M - Qualtek Electronics Corp.
Specs
Application Computer
USB Type USB 3.0
Connector Type USBA; USB 3.0/3.1 Gen 1 A Male
View Details
4 suppliers