Rotronic Cable, Usb 2.0 A-Micro B Plug, 1M, Wht; Connector To Connector Roline 11.02.8761

Description
CABLE, USB 2.0 A-MICRO B PLUG, 1M, WHT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 2.0 A-MICRO B PLUG, 1M, WHT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 2.0 A-Micro B Plug, 1M, Wht; Connector To Connector Roline - 40Y9051 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Micro B Plug, 1M, Wht; Connector To Connector Roline
40Y9051
Cable, Usb 2.0 A-Micro B Plug, 1M, Wht; Connector To Connector Roline 40Y9051
CABLE, USB 2.0 A-MICRO B PLUG, 1M, WHT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

CABLE, USB 2.0 A-MICRO B PLUG, 1M, WHT; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9051
Product Name Cable, Usb 2.0 A-Micro B Plug, 1M, Wht; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1932855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers