Rotronic Usb Cable, Micro A-Micro B Plug, 1.8M; Connector To Connector Roline 11.02.8753

Description
USB CABLE, MICRO A-MICRO B PLUG, 1.8M; Connector to Connector:Micro Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; ProductRoHS Compliant: Yes
Datasheet
Description
USB CABLE, MICRO A-MICRO B PLUG, 1.8M; Connector to Connector:Micro Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Micro A-Micro B Plug, 1.8M; Connector To Connector Roline - 43AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Micro A-Micro B Plug, 1.8M; Connector To Connector Roline
43AC9779
Usb Cable, Micro A-Micro B Plug, 1.8M; Connector To Connector Roline 43AC9779
USB CABLE, MICRO A-MICRO B PLUG, 1.8M; Connector to Connector:Micro Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; ProductRoHS Compliant: Yes

USB CABLE, MICRO A-MICRO B PLUG, 1.8M; Connector to Connector:Micro Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9779
Product Name Usb Cable, Micro A-Micro B Plug, 1.8M; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1828844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details