Rotronic Usb Cable, 2.0 A-Mini B Plug, 3M, Blue; Connector To Connector Roline 11.02.8730

Description
USB CABLE, 2.0 A-MINI B PLUG, 3M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A-MINI B PLUG, 3M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-Mini B Plug, 3M, Blue; Connector To Connector Roline - 43AC9778 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Mini B Plug, 3M, Blue; Connector To Connector Roline
43AC9778
Usb Cable, 2.0 A-Mini B Plug, 3M, Blue; Connector To Connector Roline 43AC9778
USB CABLE, 2.0 A-MINI B PLUG, 3M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 A-MINI B PLUG, 3M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9778
Product Name Usb Cable, 2.0 A-Mini B Plug, 3M, Blue; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3033/203-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details