Rotronic Usb Cable, 2.0 A-Mini B Plug, 1.8M, Blue; Connector To Connector Roline 11.02.8719

Description
USB CABLE, 2.0 A-MINI B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A-MINI B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A-Mini B Plug, 1.8M, Blue; Connector To Connector Roline - 43AC9777 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Mini B Plug, 1.8M, Blue; Connector To Connector Roline
43AC9777
Usb Cable, 2.0 A-Mini B Plug, 1.8M, Blue; Connector To Connector Roline 43AC9777
USB CABLE, 2.0 A-MINI B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 A-MINI B PLUG, 1.8M, BLUE; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9777
Product Name Usb Cable, 2.0 A-Mini B Plug, 1.8M, Blue; Connector To Connector Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details