Rotronic Cable, Usb 3.0 A Skt-Micro B Plug, 0.15M; Connector A Roline 11.02.8315

Description
CABLE, USB 3.0 A SKT-MICRO B PLUG, 0.15M; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 3.0; Jacket Colour:White; Electronic RoHS Compliant: Yes
Description
CABLE, USB 3.0 A SKT-MICRO B PLUG, 0.15M; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 3.0; Jacket Colour:White; Electronic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0 A Skt-Micro B Plug, 0.15M; Connector A Roline - 40Y9047 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A Skt-Micro B Plug, 0.15M; Connector A Roline
40Y9047
Cable, Usb 3.0 A Skt-Micro B Plug, 0.15M; Connector A Roline 40Y9047
CABLE, USB 3.0 A SKT-MICRO B PLUG, 0.15M; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 3.0; Jacket Colour:White; Electronic RoHS Compliant: Yes

CABLE, USB 3.0 A SKT-MICRO B PLUG, 0.15M; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.91"; USB Standard:USB 3.0; Jacket Colour:White; Electronic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9047
Product Name Cable, Usb 3.0 A Skt-Micro B Plug, 0.15M; Connector A Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products