Rotronic Computer Cord, D-Sub 25P Plug/skt, 1.8M; Connector Type A Roline 11.01.3618

Description
COMPUTER CORD, D-SUB 25P PLUG/SKT, 1.8M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 25P PLUG/SKT, 1.8M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 25P Plug/skt, 1.8M; Connector Type A Roline - 43AC9754 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 25P Plug/skt, 1.8M; Connector Type A Roline
43AC9754
Computer Cord, D-Sub 25P Plug/skt, 1.8M; Connector Type A Roline 43AC9754
COMPUTER CORD, D-SUB 25P PLUG/SKT, 1.8M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, D-SUB 25P PLUG/SKT, 1.8M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9754
Product Name Computer Cord, D-Sub 25P Plug/skt, 1.8M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details