Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / VSH VSH-315

Description
Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part
Request a Quote
Description
Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / VSH - VSH-315 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / VSH
VSH-315
Axially Assembled Tapered Section Retaining Rings / Circlips / VSH VSH-315
Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part

Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-315
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / VSH
Ring Type External
Ring Style Beveled
Ring Load 11900 lbs (5397 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - BE-15 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 75 lbs (34.01 kg)
View Details
Radially Assembled Retaining Rings - C-81 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 1150 lbs (522 kg)
View Details
Spiral Retaining Rings - CG-1025 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 157950 lbs (71633 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-31 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 240 lbs (109 kg)
View Details