Axially Assembled, Internal Beveled. These rings look exactly like their HO counterpart, only they have a 15° angle on the outer edge. This combines with a complementary groove angle to eliminate endplay by wedging itself between the groove and the retained part.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | VHO-875 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / VHO |
| Ring Type | Internal |
| Ring Style | Beveled |
| Ring Load | 233856 lbs (106057 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |