Rotor Clip Company, Inc. Constant Section Retaining Rings, Snap Rings UHB-425

Description
Snap Ring, Internal, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.
Request a Quote
Description
Snap Ring, Internal, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Constant Section Retaining Rings, Snap Rings - UHB-425 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Constant Section Retaining Rings, Snap Rings
UHB-425
Constant Section Retaining Rings, Snap Rings UHB-425
Snap Ring, Internal, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.

Snap Ring, Internal, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number UHB-425
Product Name Constant Section Retaining Rings, Snap Rings
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Inch
Ring Load 14540 lbs (6594 kg)
Material Carbon Steel (SAE 1060-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-300 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 17180 lbs (7791 kg)
View Details
Radially Assembled Retaining Rings - BSE-11 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 40 lbs (18.14 kg)
View Details
Radially Assembled Retaining Rings - C-175 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 5300 lbs (2404 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-75 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1460 lbs (662 kg)
View Details