Snap Ring, Internal, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | UHB-125 |
| Product Name | Constant Section Retaining Rings, Snap Rings |
| Ring Type | Internal |
| Ring Style | Wire Formed Snap Rings |
| Design Units | Inch |
| Ring Load | 2090 lbs (948 kg) |
| Material | Carbon Steel (SAE 1060-1090) |