Internal, Self-Locking Push-On The internal version of the TY featuring a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | TI-87 |
| Product Name | Self-Locking and Push-On Retaining Rings |
| Ring Type | Internal |
| Ring Style | Grooveless / Self-locking |
| Ring Load | 71 lbs (32.2 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |