Rotor Clip Company, Inc. Self-Locking and Push-On Retaining Rings TI-63

Description
Internal, Self-Locking Push-On The internal version of the TY featuring a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
Request a Quote
Description
Internal, Self-Locking Push-On The internal version of the TY featuring a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Locking and Push-On Retaining Rings - TI-63 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Self-Locking and Push-On Retaining Rings
TI-63
Self-Locking and Push-On Retaining Rings TI-63
Internal, Self-Locking Push-On The internal version of the TY featuring a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side.

Internal, Self-Locking Push-On The internal version of the TY featuring a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number TI-63
Product Name Self-Locking and Push-On Retaining Rings
Ring Type Internal
Ring Style Grooveless / Self-locking
Ring Load 43 lbs (19.5 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-150 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 5000 lbs (2268 kg)
View Details
Radially Assembled Retaining Rings - BSE-43 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 280 lbs (127 kg)
View Details
Radially Assembled Retaining Rings - C-43 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 350 lbs (159 kg)
View Details
Spiral Retaining Rings - CL-287 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 7720 lbs (3501 kg)
View Details