Rotor Clip Company, Inc. Constant Section Retaining Rings, Snap Rings SNL-450

Description
Snap Ring, External, Inch. A light-duty ring designed for needle bearings, once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place.
Request a Quote
Description
Snap Ring, External, Inch. A light-duty ring designed for needle bearings, once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Constant Section Retaining Rings, Snap Rings - SNL-450 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Constant Section Retaining Rings, Snap Rings
SNL-450
Constant Section Retaining Rings, Snap Rings SNL-450
Snap Ring, External, Inch. A light-duty ring designed for needle bearings, once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place.

Snap Ring, External, Inch. A light-duty ring designed for needle bearings, once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SNL-450
Product Name Constant Section Retaining Rings, Snap Rings
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Inch
Ring Load 9400 lbs (4263 kg)
Material Carbon Steel (SAE 1060-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - BE-15 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 75 lbs (34.01 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-43 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 400 lbs (181 kg)
View Details
Spiral Retaining Rings - CL-550 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 26830 lbs (12168 kg)
View Details
Radially Assembled Retaining Rings - C-112 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 2200 lbs (998 kg)
View Details