Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SHR SHR-200

Description
Axially Assembled, External Reinforced The SHR is an extra thick version of a regular SH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.
Request a Quote
Description
Axially Assembled, External Reinforced The SHR is an extra thick version of a regular SH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SHR - SHR-200 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SHR
SHR-200
Axially Assembled Tapered Section Retaining Rings / Circlips / SHR SHR-200
Axially Assembled, External Reinforced The SHR is an extra thick version of a regular SH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.

Axially Assembled, External Reinforced The SHR is an extra thick version of a regular SH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-200
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SHR
Ring Type External
Ring Load 17000 lbs (7710 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-68 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 1000 lbs (454 kg)
View Details
Spiral Retaining Rings - CG-550 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 45880 lbs (20807 kg)
View Details
Radially Assembled Retaining Rings - C-18 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 70 lbs (31.75 kg)
View Details
Spiral Retaining Rings - CG-975 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 141970 lbs (64385 kg)
View Details