Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | SHM-32 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / SHM |
| Ring Type | External |
| Ring Load | 230 lbs (104 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |
| Shaft Diameter | 0.3270 to 0.3300 inch (8.31 to 8.38 mm) |