Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SHM SHM-22

Description
Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Request a Quote
Description
Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SHM - SHM-22 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SHM
SHM-22
Axially Assembled Tapered Section Retaining Rings / Circlips / SHM SHM-22
Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.

Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHM-22
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SHM
Ring Type External
Ring Load 110 lbs (49.89 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 0.2180 to 0.2210 inch (5.54 to 5.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CL-750 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 49830 lbs (22599 kg)
View Details
Radially Assembled Retaining Rings - BE-37 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 315 lbs (143 kg)
View Details
Spiral Retaining Rings - CLR-206 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8599 lbs (3900 kg)
View Details
Radially Assembled Retaining Rings - C-15 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 55 lbs (24.94 kg)
View Details