Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SHI SHI-59

Description
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote
Description
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI - SHI-59 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI
SHI-59
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI SHI-59
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-59
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SHI
Ring Type External
Ring Load 370 lbs (168 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 0.5940 inch (15.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-118 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 2950 lbs (1338 kg)
View Details
Spiral Retaining Rings - CL-256 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 6880 lbs (3120 kg)
View Details
Constant Section Retaining Rings, Snap Rings - CBS-400 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-45 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 460 lbs (209 kg)
View Details